DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 70 100 150 174
Product Name Notes
102.17V Clamp Ipp Tvs Diode Through Hole P600
104.2V Clamp 144.9A Ipp Tvs Diode Through Hole Axial
104V Clamp 144A Ipp Tvs Diode Through Hole P600
104V Clamp Ipp Tvs Diode Through Hole R-6
109.2V Clamp Ipp Tvs Diode Through Hole P600
113.6V Clamp 132.9A Ipp Tvs Diode Through Hole Axial
114V Clamp 132A Ipp Tvs Diode Through Hole P600
114V Clamp Ipp Tvs Diode Through Hole R-6
119.7V Clamp Ipp Tvs Diode Through Hole P600
122V Clamp 123.8A Ipp Tvs Diode Through Hole Axial
122V Clamp 123A Ipp Tvs Diode Through Hole P600
122V Clamp Ipp Tvs Diode Through Hole R-6
126.1V Clamp 119.7A Ipp Tvs Diode Through Hole Axial
126V Clamp 119A Ipp Tvs Diode Through Hole P600
126V Clamp Ipp Tvs Diode Through Hole R-6
128.1V Clamp Ipp Tvs Diode Through Hole P600
132.2V Clamp Ipp Tvs Diode Through Hole P600
137.6V Clamp 109.7A Ipp Tvs Diode Through Hole Axial
137V Clamp 109A Ipp Tvs Diode Through Hole P600
137V Clamp Ipp Tvs Diode Through Hole R-6
143.85V Clamp Ipp Tvs Diode Through Hole P600
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole Axial
146V Clamp 103A Ipp Tvs Diode Through Hole P600
146V Clamp Ipp Tvs Diode Through Hole R-6
153.3V Clamp Ipp Tvs Diode Through Hole P600
161.3V Clamp 93.6A Ipp Tvs Diode Through Hole P600
169.37V Clamp 93.6A Ipp Tvs Diode Through Hole P600
178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600
187.53V Clamp 84.5A Ipp Tvs Diode Through Hole P600
192.3V Clamp 78.5A Ipp Tvs Diode Through Hole P600
201.92V Clamp 78.5A Ipp Tvs Diode Through Hole P600
208.3V Clamp 72.5A Ipp Tvs Diode Through Hole P600
218.72V Clamp 72.5A Ipp Tvs Diode Through Hole P600
23.9V Clamp 599A Ipp Tvs Diode Surface Mount DO-218
241.9V Clamp 62.4A Ipp Tvs Diode Through Hole P600
254V Clamp 62.4A Ipp Tvs Diode Through Hole P600
258.6V Clamp 58.4A Ipp Tvs Diode Through Hole P600
271.53V Clamp 58.4A Ipp Tvs Diode Through Hole P600
272.7V Clamp 55.4A Ipp Tvs Diode Through Hole P600
27V Clamp 556.6A Ipp Tvs Diode Surface Mount DO-218
28.4V Clamp 527.8A Ipp Tvs Diode Surface Mount DO-218
286.34V Clamp 55.4A Ipp Tvs Diode Through Hole P600
288.5V Clamp 52.3A Ipp Tvs Diode Through Hole P600
29.3V Clamp 515.4A Ipp Tvs Diode Through Hole P600
30.77V Clamp 515.4A Ipp Tvs Diode Through Hole P600
30.9V Clamp 488.7A Ipp Tvs Diode Through Hole P600
302.93V Clamp 52.3A Ipp Tvs Diode Through Hole P600
31.6V Clamp 475.5A Ipp Tvs Diode Surface Mount DO-218
319.1V Clamp 47.3A Ipp Tvs Diode Through Hole P600
32.45V Clamp 488.7A Ipp Tvs Diode Through Hole P600
335.06V Clamp 47.3A Ipp Tvs Diode Through Hole P600
34.1V Clamp 439.6A Ipp Tvs Diode Surface Mount DO-218
36.02V Clamp 440.2A Ipp Tvs Diode Through Hole P600
37.4V Clamp 400.7A Ipp Tvs Diode Surface Mount DO-218
40.5V Clamp 370.6A Ipp Tvs Diode Surface Mount DO-218
416.7V Clamp 36.2A Ipp Tvs Diode Through Hole Axial
419V Clamp 36A Ipp Tvs Diode Through Hole P600
43.7V Clamp 343.3A Ipp Tvs Diode Surface Mount DO-218
439.95V Clamp Ipp Tvs Diode Through Hole P600
44V Clamp 343.2A Ipp Tvs Diode Through Hole Axial
44V Clamp 347A Ipp Tvs Diode Through Hole P600
44V Clamp Ipp Tvs Diode Through Hole R-6
452V Clamp 33A Ipp Tvs Diode Through Hole P600
452V Clamp Ipp Tvs Diode Through Hole R-6
454.5V Clamp 33.2A Ipp Tvs Diode Through Hole Axial
46.2V Clamp Ipp Tvs Diode Through Hole P600
46.6V Clamp 321.7A Ipp Tvs Diode Surface Mount DO-218
47.5V Clamp 316A Ipp Tvs Diode Through Hole P600
47.5V Clamp 317.9A Ipp Tvs Diode Through Hole Axial
47.5V Clamp Ipp Tvs Diode Through Hole R-6
474.6V Clamp Ipp Tvs Diode Through Hole P600
49.88V Clamp Ipp Tvs Diode Through Hole P600
50.3V Clamp 298.1A Ipp Tvs Diode Surface Mount DO-218
50.7V Clamp 296A Ipp Tvs Diode Through Hole P600
50.7V Clamp 297.8A Ipp Tvs Diode Through Hole Axial
50.7V Clamp Ipp Tvs Diode Through Hole R-6
53.24V Clamp Ipp Tvs Diode Through Hole P600
54.7V Clamp 276.1A Ipp Tvs Diode Through Hole Axial
54.8V Clamp 274A Ipp Tvs Diode Through Hole P600
54.8V Clamp Ipp Tvs Diode Through Hole R-6
55V Clamp 272.7A Ipp Tvs Diode Surface Mount DO-218
57.54V Clamp Ipp Tvs Diode Through Hole P600
59.7V Clamp 251A Ipp Tvs Diode Through Hole P600
59.7V Clamp Ipp Tvs Diode Through Hole R-6
59.8V Clamp 252.5A Ipp Tvs Diode Through Hole Axial
60.5V Clamp 247.8A Ipp Tvs Diode Surface Mount DO-218
62.69V Clamp Ipp Tvs Diode Through Hole P600
64.2V Clamp 233.6A Ipp Tvs Diode Surface Mount DO-218
65.8V Clamp 228A Ipp Tvs Diode Through Hole P600
65.8V Clamp 229.5A Ipp Tvs Diode Through Hole Axial
65.8V Clamp Ipp Tvs Diode Through Hole R-6
67.3V Clamp 206.3A Ipp Tvs Diode Surface Mount DO-218
69.09V Clamp Ipp Tvs Diode Through Hole P600
69.7V Clamp 215A Ipp Tvs Diode Through Hole P600
69.7V Clamp Ipp Tvs Diode Through Hole R-6
69.8V Clamp 216.3A Ipp Tvs Diode Through Hole Axial
71.5V Clamp 194.3A Ipp Tvs Diode Surface Mount DO-218
72.8V Clamp 207.4A Ipp Tvs Diode Through Hole Axial
73.19V Clamp Ipp Tvs Diode Through Hole P600
73V Clamp 205A Ipp Tvs Diode Through Hole P600
73V Clamp Ipp Tvs Diode Through Hole R-6
76.3V Clamp 182.1A Ipp Tvs Diode Surface Mount DO-218
76.65V Clamp Ipp Tvs Diode Through Hole P600
77.7V Clamp 193A Ipp Tvs Diode Through Hole P600
77.7V Clamp 194.3A Ipp Tvs Diode Through Hole Axial
77.7V Clamp Ipp Tvs Diode Through Hole R-6
80.7V Clamp 172.2A Ipp Tvs Diode Surface Mount DO-218
81.59V Clamp Ipp Tvs Diode Through Hole P600
82.8V Clamp 181A Ipp Tvs Diode Through Hole P600
82.8V Clamp Ipp Tvs Diode Through Hole R-6
82.9V Clamp 182.1A Ipp Tvs Diode Through Hole Axial
86.3V Clamp 161A Ipp Tvs Diode Surface Mount DO-218
86.94V Clamp Ipp Tvs Diode Through Hole P600
87.5V Clamp 171A Ipp Tvs Diode Through Hole P600
87.5V Clamp Ipp Tvs Diode Through Hole R-6
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole Axial
91.88V Clamp Ipp Tvs Diode Through Hole P600
93.8V Clamp 161A Ipp Tvs Diode Through Hole Axial
94V Clamp 160A Ipp Tvs Diode Through Hole P600
94V Clamp Ipp Tvs Diode Through Hole R-6
96.9V Clamp 143.3A Ipp Tvs Diode Surface Mount DO-218
97.3V Clamp 154A Ipp Tvs Diode Through Hole P600
97.3V Clamp Ipp Tvs Diode Through Hole R-6
97.4V Clamp 155A Ipp Tvs Diode Through Hole Axial
98.7V Clamp Ipp Tvs Diode Through Hole P600
Clamp Ipp Tvs Diode Through Hole P600
IC
TVS DIODE 100VWM 161.3VC P600
TVS DIODE 110VWM 178.6VC P600
TVS DIODE 120VWM 192.3VC P600
TVS DIODE 130VWM 208.3VC P600
TVS DIODE 150VWM 241.9VC P600
TVS DIODE 160VWM 258.6VC P600
TVS DIODE 16VWM 23.9VC DO218
TVS DIODE 170VWM 272.7VC P600
TVS DIODE 17VWM 29.3VC P600
TVS DIODE 180VWM 288.5VC P600
TVS DIODE 18VWM 30.9VC P600
TVS DIODE 200VWM 319.1VC P600
TVS DIODE 22VWM 34.1VC DO218
TVS DIODE 260VWM 419VC R6
TVS DIODE 26VWM 44VC R6
TVS DIODE 280VWM 452VC R6
TVS DIODE 28VWM 43.7VC DO218
TVS DIODE 28VWM 47.5VC R6
TVS DIODE 30VWM 46.6VC DO218
TVS DIODE 30VWM 50.7VC R6
TVS DIODE 33VWM 50.3VC DO218
TVS DIODE 33VWM 54.8VC R6
TVS DIODE 36VWM 55VC DO218
TVS DIODE 36VWM 59.7VC R6
TVS DIODE 40VWM 60.5VC DO218
TVS DIODE 40VWM 65.8VC R6
TVS DIODE 43VWM 69.7VC R6
TVS DIODE 45VWM 73VC R6
TVS DIODE 48VWM 71.5VC DO218
TVS DIODE 48VWM 77.7VC R6
TVS DIODE 51VWM 82.8VC R6
TVS DIODE 54VWM 87.5VC R6
TVS DIODE 58VWM 94VC R6
TVS DIODE 60VWM 97.3VC R6
TVS DIODE 64VWM 104VC R6
TVS DIODE 70VWM 114VC R6
TVS DIODE 75VWM 122VC R-6
TVS DIODE 75VWM 122VC R6
TVS DIODE 78VWM 126VC R6
TVS DIODE 85VWM 137VC R6
TVS DIODE 90VWM 146VC R6
TVS, 15KP SERIES, 75V OPER., UNI

<< Prev Next >>