Vishay Intertechnology, Inc. TVS Diodes 1.5SMC33AHE3/57T

Description
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC33AHE3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC33AHE3/57T - 853510-1.5SMC33AHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC33AHE3/57T
853510-1.5SMC33AHE3/57T
TVS - TVS - Diodes - 1.5SMC33AHE3/57T 853510-1.5SMC33AHE3/57T
Manufacturer: Vishay Win Source Part Number: 853510-1.5SMC33AHE3/ 57T Series: Automotive, AEC-Q101, 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 1.5SMC33 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC33AHE3/57TGICT , 1.5SMC33AHE3/57TGIDK R, 1.5SMC33AHE3/57TGITR , 1.5SMC33AHE3/57T-ND

Manufacturer: Vishay
Win Source Part Number: 853510-1.5SMC33AHE3/57T
Series: Automotive, AEC-Q101, 1.5SMC, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: 1.5SMC33
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC33AHE3/57TGICT, 1.5SMC33AHE3/57TGIDKR, 1.5SMC33AHE3/57TGITR, 1.5SMC33AHE3/57T-ND

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC33AHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC33AHE3/57T
TVS Protection Diode 144-1.5SMC33AHE3/57T
TVS DIODE 28.2VWM 45.7VC SMC Product overview: 1.5SMC33AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33AHE3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 28.2VWM 45.7VC SMC Product overview: 1.5SMC33AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33AHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC33AHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC33AHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC33AHE3/57T
TVS DIODE 28.2VWM 45.7VC SMC

TVS DIODE 28.2VWM 45.7VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC33AHE3/57TGITR-ND 853510-1.5SMC33AHE3/57T 144-1.5SMC33AHE3/57T 1.5SMC33AHE3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC33AHE3/57T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 45.7 volts 45.7 volts
Unlock Full Specs
to access all available technical data