45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 28.2VWM 45.7VC DO214AB
TVS Diodes / ESD Suppressors 33V 1500W BIIDIR SMC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC33CA-QCT-ND | 1.5SMC33CA-Q | 1.5SMC33CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 45.7 volts | 45.7 volts |