Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC33CAHE3/9AT 1.5SMC33CAHE3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 853512-1.5SMC33CAHE3 /9AT Series: Automotive, AEC-Q101, 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 1.5SMC33 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853512-1.5SMC33CAHE3 /9AT Series: Automotive, AEC-Q101, 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 1.5SMC33 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC33CAHE3/9AT - 853512-1.5SMC33CAHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC33CAHE3/9AT
853512-1.5SMC33CAHE3/9AT
TVS - TVS - Diodes - 1.5SMC33CAHE3/9AT 853512-1.5SMC33CAHE3/9AT
Manufacturer: Vishay Win Source Part Number: 853512-1.5SMC33CAHE3 /9AT Series: Automotive, AEC-Q101, 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 1.5SMC33 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853512-1.5SMC33CAHE3/9AT
Series: Automotive, AEC-Q101, 1.5SMC, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: 1.5SMC33
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC33CAHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC33CAHE3/9AT
TVS Protection Diode 144-1.5SMC33CAHE3/9AT
TVS DIODE 28.2VWM 45.7VC SMC Product overview: 1.5SMC33CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33CAHE3/9A T can be used for catalog matching and distributor lookup.

TVS DIODE 28.2VWM 45.7VC SMC Product overview: 1.5SMC33CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33CAHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC33CAHE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC33CAHE3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC33CAHE3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC33CAHE3/9AT
TVS DIODE 28.2VWM 45.7VC SMC

TVS DIODE 28.2VWM 45.7VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 853512-1.5SMC33CAHE3/9AT 144-1.5SMC33CAHE3/9AT 1.5SMC33CAHE3/9AT-ND 1.5SMC33CAHE3/9AT
Product Name TVS - TVS - Diodes - 1.5SMC33CAHE3/9AT TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data