TVS DIODE 300VWM 482VC DO214AB
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 300VWM 482VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC350CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 482 volts |