Vishay 1.5SMC27CAHM3_A/H TVS Diode
Vishay 1.5SMC27CAHM3_A/H TVS Diode
Vishay 1.5SMC27CAHM3_A/H TVS Diode
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIR, 23.1V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 23.1VWM 37.5VC DO214AB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190024 | 1.5SMC27CAHM3_A/H-ND | 82AH9464 | 1.5SMC27CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 23.1V, 1.5Kw, Do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | DO-214AB, SMC | DO-214AB (SMC) | |
| Pin Count | 2 | |||
| Peak Pulse Power | 1500 watts | 1500 watts |