DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50 60 70 100 150 174
Product Name Notes
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount SMC
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount SMC
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount SMC
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.5V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
258.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26.46V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.7V Clamp 54A Ipp Tvs Diode Surface Mount SMC
27.7V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC
274V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
287.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.09V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount SMC
30.6V Clamp 51A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.13V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount SMC
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
33.2V Clamp 45A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
33.2V Clamp 45A Ipp Tvs Diode Surface Mount SMC
33.2V Clamp 47A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
34.86V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344.4V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344V Clamp 4.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
361.2V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC
37.5V Clamp 42A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
39.38V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Clamp 4.6A Ipp Tvs Diode Surface Mount SMC
TVS 1.5KW 180V 5%BI DO-214AB TR1
TVS 1.5KW 180V 5%UNI DO-214AB TR
TVS 1.5KW 18V 5%BI DO-214AB TR13
TVS 1.5KW 18V 5%UNI DO-214AB TR1
TVS 1.5KW 200V 5%BI DO-214AB TR1
TVS 1.5KW 200V 5%UNI DO-214AB TR
TVS 1.5KW 20V 5%BI DO-214AB TR13
TVS 1.5KW 20V 5%UNI DO-214AB TR1
TVS 1.5KW 220V 5%BI DO-214AB TR1
TVS 1.5KW 220V 5%UNI DO-214AB TR
TVS 1.5KW 22V 5%UNI DO-214AB TR1
TVS 1.5KW 24V 5%UNI DO-214AB TR1
TVS 1.5KW 250V 5%BI DO-214AB TR1
TVS 1.5KW 250V 5%UNI DO-214AB TR
TVS 1.5KW 27V 5%UNI DO-214AB TR1
TVS DIODE 138VWM 244VC DO214AB
TVS DIODE 14.5VWM 26.5V DO214AB
TVS DIODE 145VWM 234VC DO214AB
TVS DIODE 146VWM 258VC DO214AB
TVS DIODE 15.3VWM 25.2V DO214AB
TVS DIODE 15.3VWM 25.2VC SMC
TVS DIODE 154VWM 246VC DO214AB
TVS DIODE 16.2VWM 29.1V DO214AB
TVS DIODE 162VWM 287VC DO214AB
TVS DIODE 17.1VWM 27.7V DO214AB
TVS DIODE 17.8VWM 31.9V DO214AB
TVS DIODE 171VWM 274VC DO214AB
TVS DIODE 18.8VWM 30.6V DO214AB
TVS DIODE 185VWM 328VC DO214AB
TVS DIODE 19.4VWM 34.7V DO214AB
TVS DIODE 20.5VWM 33.2V DO214AB
TVS DIODE 21.8VWM 39.1V DO214AB
TVS DIODE 214VWM 344VC DO214AB
TVS DIODE 23.1VWM 37.5V DO214AB

<< Prev Next >>