Vishay 1.5SMC33CAHM3_A/H TVS Diode
Vishay 1.5SMC33CAHM3_A/H TVS Diode
Vishay 1.5SMC33CAHM3_A/H TVS Diode
TVS DIODE 28.2VWM 45.7V DO214AB
TVS DIODE 28.2VWM 45.7V DO214AB
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIR, 28.2V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 28.2VWM 45.7VC DO214AB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190026 | 112-1.5SMC33CAHM3_A/HDKR-ND | 82AH9466 | 1.5SMC33CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 28.2V, 1.5Kw, Do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | DO-214AB, SMC | DO-214AB (SMC) | |
| Pin Count | 2 | |||
| Peak Pulse Power | 1500 watts | 1500 watts |