The SMA6J48A is a 600W surface mount transient voltage suppressor in a DO-214AC package, designed to protect sensitive electronics from voltage transients caused by lightning and other events. It has a reverse breakdown voltage of 53.3 V minimum and a maximum clamping voltage of 77.4 V at 7.8 A peak pulse current. The device features a low-profile SMD design with a typical thermal resistance of 30 °C/W from junction to lead and 120 °C/W from junction to ambient. It meets UL 497B for isolated loop circuit protection, is RoHS compliant, Pb-free, and has a glass passivated junction with a typical failure mode of short. Operating temperature range is -65 °C to 150 °C, and it is rated for 30 kV ESD protection (air and contact).
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, Product overview: SMA6J48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48A can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J48A | SMA6J48A-ND | 144-SMA6J48A |
| Product Name | Surface Mount 600W | TVS Diodes | TVS Protection Diode |
| VC | 77.4 volts | 77.4 volts | |
| VBR | 53.3 to 58.9 volts | 53.3 volts | |
| Configuration | Single | Single | |
| Package | SMA; DO-214AC, SMA |