Littelfuse, Inc. Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L8.0A

Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet
Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) - SMA6L8.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height)
SMA6L8.0A
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L8.0A
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

Supplier's Site Datasheet
600W 8V TVS Protection Diode - 144-SMA6L8.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 8V TVS Protection Diode
144-SMA6L8.0A
600W 8V TVS Protection Diode 144-SMA6L8.0A
Trans Voltage Suppressor Diode, 600W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA , 2 PIN Product overview: SMA6L8.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L8.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA , 2 PIN Product overview: SMA6L8.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L8.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300697-SMA6L8.0A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300697-SMA6L8.0A
Circuit Protection - TVS - Diodes 1300697-SMA6L8.0A
Win Source Part Number: 1300697-SMA6L8.0A Category: Circuit Protection>TVS - Diodes Series: SMA6L Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.2A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMA6L8.0A

Win Source Part Number: 1300697-SMA6L8.0A
Category: Circuit Protection>TVS - Diodes
Series: SMA6L
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.2A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMA6L8.0A

Buy Now Datasheet
TVS Diodes - SMA6L8.0A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMA6L8.0A-ND
TVS Diodes SMA6L8.0A-ND
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-221AC

13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6L8.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6L8.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6L8.0A
TVS DIODE 8VWM 13.6VC DO221AC

TVS DIODE 8VWM 13.6VC DO221AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6L8.0A 144-SMA6L8.0A 1300697-SMA6L8.0A SMA6L8.0A-ND SMA6L8.0A
Product Name Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) 600W 8V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 13.6 volts 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 to 9.83 volts 8.89 volts 8.89 volts 8.89 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data