Littelfuse, Inc. Surface Mount 600W SMA6J30CA

Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote
Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMA6J30CA is a bidirectional transient voltage suppressor diode in the SMA6J series, designed to protect sensitive electronics from voltage transients such as lightning events. It operates in a DO-214AC (SMA) surface-mount package with a low-profile form factor. The device has a reverse standoff voltage of 30 V, a breakdown voltage range of 33.3 to 36.8 V, and a maximum clamping voltage of 48.4 V at a peak pulse current of 12.5 A. It handles a peak pulse power of 600 W at a 10/1000 μs waveform. The diode meets UL 497B recognition as an isolated loop circuit protector, is RoHS compliant, halogen-free, and has a glass passivated junction. Its operating temperature range is from -65°C to 150°C, with a storage temperature range of -65°C to 175°C. The package is suitable for applications in telecom, computer, industrial, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The SMA6J30CA is a bidirectional transient voltage suppressor diode in the SMA6J series, designed to protect sensitive electronics from voltage transients such as lightning events. It operates in a DO-214AC (SMA) surface-mount package with a low-profile form factor. The device has a reverse standoff voltage of 30 V, a breakdown voltage range of 33.3 to 36.8 V, and a maximum clamping voltage of 48.4 V at a peak pulse current of 12.5 A. It handles a peak pulse power of 600 W at a 10/1000 μs waveform. The diode meets UL 497B recognition as an isolated loop circuit protector, is RoHS compliant, halogen-free, and has a glass passivated junction. Its operating temperature range is from -65°C to 150°C, with a storage temperature range of -65°C to 175°C. The package is suitable for applications in telecom, computer, industrial, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 600W - SMA6J30CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 600W
SMA6J30CA
Surface Mount 600W SMA6J30CA
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

Supplier's Site Datasheet
TVS Protection Diode - 144-SMA6J30CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J30CA
TVS Protection Diode 144-SMA6J30CA
Trans Voltage Suppressor Diode, Product overview: SMA6J30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J30CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMA6J30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J30CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 552881 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552881
TVS Diodes 552881
TVS diodes SMA 600W TR

TVS diodes SMA 600W TR

Supplier's Site
TVS Diodes - 18-SMA6J30CADKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMA6J30CATR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMA6J30CACT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J30CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J30CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J30CA
TVS DIODE 30VWM 48.4VC DO214 TR

TVS DIODE 30VWM 48.4VC DO214 TR

Supplier's Site
Tvs Diode, Bidir, 30V, Do-214Ac Rohs Compliant Littelfuse - 29AK7730 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 30V, Do-214Ac Rohs Compliant Littelfuse
29AK7730
Tvs Diode, Bidir, 30V, Do-214Ac Rohs Compliant Littelfuse 29AK7730
TVS DIODE, BIDIR, 30V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 30V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J30CA 144-SMA6J30CA 552881 18-SMA6J30CADKR-ND SMA6J30CA 29AK7730
Product Name Surface Mount 600W TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 30V, Do-214Ac Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 to 36.8 volts 33.3 volts 33.3 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data