10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VWM 6V 600W BIDIR SMA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J6.0CATR-ND | 33AH9470 |
| Product Name | TVS Diodes | Dio Tvs Vwm 6V 600W Bidir Sma Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 600 watts | |
| VC | 10.3 volts |