63.3V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-128
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6S39AHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-128 |
| Peak Pulse Power | 600 watts |
| VC | 63.3 volts |