Vishay Intertechnology, Inc. 600 W TVS Protection Diode SMA6J28A-E3/61

Description
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J28A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J28A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J28A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J28A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W TVS Protection Diode - 144-SMA6J28A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-SMA6J28A-E3/61
600 W TVS Protection Diode 144-SMA6J28A-E3/61
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J28A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J28A-E3/61 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J28A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J28A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMA6J28A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28VWM 51.6VC DO214AC

TVS DIODE 28VWM 51.6VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMA6J28A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
51.6V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

51.6V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-SMA6J28A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28VWM 51.6VC DO214AC

TVS DIODE 28VWM 51.6VC DO214AC

Buy Now Datasheet
TVS - TVS - Diodes - SMA6J28A-E3/61 - 801528-SMA6J28A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J28A-E3/61
801528-SMA6J28A-E3/61
TVS - TVS - Diodes - SMA6J28A-E3/61 801528-SMA6J28A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801528-SMA6J28A-E3/6 1 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Current - Peak Pulse (10/1000μs): 68A (8/20μs) Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 51.6V Part Number Series: SMA6J

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801528-SMA6J28A-E3/61
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Current - Peak Pulse (10/1000μs): 68A (8/20μs)
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 51.6V
Part Number Series: SMA6J

Buy Now
600W,28V 5%,unidir,sma Tvs Vishay - 24R7336 - Newark, An Avnet Company
Chicago, IL, United States
600W,28V 5%,unidir,sma Tvs Vishay
24R7336
600W,28V 5%,unidir,sma Tvs Vishay 24R7336
600W,28V 5%,UNIDIR,SMA TVS

600W,28V 5%,UNIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J28A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J28A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J28A-E3/61
TVS DIODE 28VWM 51.6VC DO214AC

TVS DIODE 28VWM 51.6VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J28A-E3/61 112-SMA6J28A-E3/61DKR-ND 801528-SMA6J28A-E3/61 24R7336 SMA6J28A-E3/61
Product Name 600 W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA6J28A-E3/61 600W,28V 5%,unidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 4000 watts 600 watts 4000 watts 4000 watts
Unlock Full Specs
to access all available technical data