Manufacturer: STMicroelectronics
Win Source Part Number: 1097360-SMA6J85A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 22.5A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 85VWM 146VC SMA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097360-SMA6J85A-TR | 497-7445-2-ND | SMA6J85A-TR |
| Product Name | TVS - TVS - Diodes - SMA6J85A-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| VWM | 85 volts | ||
| IPPM | 22.5 amps | ||
| VC | 146 volts | 146 volts | 146 volts |
| VBR | 94 volts | 94 volts | 94 volts |