The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
292V Clamp 1.40A Ipp Tvs Diode Surface Mount DO-221AC
292V Clamp 1.40A Ipp Tvs Diode Surface Mount DO-221AC
292V Clamp 1.40A Ipp Tvs Diode Surface Mount DO-221AC
TVS DIODE 180VWM 292VC DO221AC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6L180A | SMA6L180ATR-ND | SMA6L180A |
| Product Name | Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 292 volts | 292 volts | 292 volts |
| VBR | 201 to 222 volts | 201 volts | 201 volts |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC |