600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1300721-SMA6J30A
Category: Circuit Protection>TVS - Diodes
Series: SMA6J
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMA6J30A
| Littelfuse, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J30A | SMA6J30A-ND | 1300721-SMA6J30A |
| Product Name | Surface Mount 600W | TVS Diodes | Circuit Protection - TVS - Diodes |
| VC | 48.4 volts | 48.4 volts | 48.4 volts |
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA |