Manufacturer: Bourns Inc.
Win Source Part Number: 895585-SMA6J36CA
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895585-SMA6J36CA | 118-SMA6J36CATR-ND |
| Product Name | TVS - TVS - Diodes - SMA6J36CA | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | |
| Peak Pulse Power | 600 watts |