Vishay Intertechnology, Inc. TVS Protection Diode SMA6J8.0A-E3/5A

Description
TVS DIODE 8VWM 18.2VC DO214AC Product overview: SMA6J8.0A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J8.0A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 8VWM 18.2VC DO214AC Product overview: SMA6J8.0A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J8.0A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMA6J8.0A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J8.0A-E3/5A
TVS Protection Diode 144-SMA6J8.0A-E3/5A
TVS DIODE 8VWM 18.2VC DO214AC Product overview: SMA6J8.0A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J8.0A-E3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 18.2VC DO214AC Product overview: SMA6J8.0A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J8.0A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6J8.0A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMA6J8.0A-E3/5A - 895596-SMA6J8.0A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J8.0A-E3/5A
895596-SMA6J8.0A-E3/5A
TVS - TVS - Diodes - SMA6J8.0A-E3/5A 895596-SMA6J8.0A-E3/5A
Manufacturer: Vishay Win Source Part Number: 895596-SMA6J8.0A-E3/ 5A Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMA6J8.0 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895596-SMA6J8.0A-E3/5A
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6J8.0
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600W,8.0V 5%,unidir,sma Tvs Vishay - 24R7346 - Newark, An Avnet Company
Chicago, IL, United States
600W,8.0V 5%,unidir,sma Tvs Vishay
24R7346
600W,8.0V 5%,unidir,sma Tvs Vishay 24R7346
600W,8.0V 5%,UNIDIR,SMA TVS

600W,8.0V 5%,UNIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J8.0A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J8.0A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J8.0A-E3/5A
TVS DIODE 8VWM 18.2VC DO214AC

TVS DIODE 8VWM 18.2VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J8.0A-E3/5A SMA6J8.0A-E3/5A-ND 895596-SMA6J8.0A-E3/5A 24R7346 SMA6J8.0A-E3/5A
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA6J8.0A-E3/5A 600W,8.0V 5%,unidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 4000 watts 600 watts 4000 watts
Unlock Full Specs
to access all available technical data