Manufacturer: STMicroelectronics
Win Source Part Number: 1097359-SMA6J8.5CA-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.4V
Max Clamping Voltage: 18.7V
Peak Pulse Current(Ippm): 205A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 8.5VWM 18.7VC SMA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097359-SMA6J8.5CA-TR | 497-SMA6J8.5CA-TRCT-ND | SMA6J8.5CA-TR |
| Product Name | TVS - TVS - Diodes - SMA6J8.5CA-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| VWM | 8.5 volts | ||
| IPPM | 205 amps | ||
| VC | 18.7 volts | 18.7 volts | 18.7 volts |
| VBR | 9.4 volts | 9.4 volts | 9.4 volts |