TVS DIODE 5VWM 9.2VC SMA
TVS DIODE 5VWM 9.2VC SMA
TVS DIODE 5VWM 9.2VC SMA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMA6J5.0CAQ-13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts |
| VC | 9.2 volts |