600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 78VWM 126VC DO214AC TR
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J78CA | SMA6J78CA-ND | SMA6J78CA |
| Product Name | Surface Mount 600W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 126 volts | 126 volts | 126 volts |
| VBR | 86.7 to 95.8 volts | 86.7 volts | 86.7 volts |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |