TVS DIODE 6.5VWM 14.5V DO214AC
TVS DIODE 6.5VWM 14.5V DO214AC
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6.5VWM 14.5VC DO214AC Product overview: SMA6J6.5A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J6.5A-E3/5A can be used for catalog matching and distributor lookup.
600W,6.5V 5%,UNIDIR,SMA TVS
TVS DIODE 6.5VWM 14.5VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6J6.5A-E3/5ADKR-ND | 144-SMA6J6.5A-E3/5A | 24R7342 | SMA6J6.5A-E3/5A |
| Product Name | TVS Diodes | TVS Protection Diode | 600W,6.5V 5%,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 4000 watts | 4000 watts | |
| VC | 14.5 volts | 14.5 volts |