STMicroelectronics, Inc. TVS Diodes SMA6J48CA-TR

Description
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-5937-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5937-6-ND
TVS Diodes 497-5937-6-ND
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5937-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5937-1-ND
TVS Diodes 497-5937-1-ND
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5937-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5937-2-ND
TVS Diodes 497-5937-2-ND
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
600W 48V TVS Protection Diode - 144-SMA6J48CA-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 48V TVS Protection Diode
144-SMA6J48CA-TR
600W 48V TVS Protection Diode 144-SMA6J48CA-TR
600W Bidirectional TVS Diode, 48V, SMA, DO-214AC, SMT Product overview: SMA6J48CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48CA-TR can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 48V, SMA, DO-214AC, SMT Product overview: SMA6J48CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48CA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J48CA-TR - 1097348-SMA6J48CA-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J48CA-TR
1097348-SMA6J48CA-TR
TVS - TVS - Diodes - SMA6J48CA-TR 1097348-SMA6J48CA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097348-SMA6J48CA-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 88.4V Peak Pulse Current(Ippm): 40A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097348-SMA6J48CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 88.4V
Peak Pulse Current(Ippm): 40A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J48CA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J48CA-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J48CA-TR
TVS DIODE 48VWM 88.4VC SMA

TVS DIODE 48VWM 88.4VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-5937-6-ND 144-SMA6J48CA-TR 1097348-SMA6J48CA-TR SMA6J48CA-TR
Product Name TVS Diodes 600W 48V TVS Protection Diode TVS - TVS - Diodes - SMA6J48CA-TR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; SMA (DO-214AC) SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 88.4 volts 88.4 volts 88.4 volts
VBR 53.3 volts 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data