TVS DIODE 7VWM 12VC DO214AC Product overview: SMA6J7.0CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J7.0CA-Q can be used for catalog matching and distributor lookup.
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1301508-SMA6J7.0CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6J-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 50A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMA6J7.0CA-QTR,1
Base Product Number: SMA6J7.0
TVS DIODE 7VWM 12VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J7.0CA-Q | 118-SMA6J7.0CA-QTR-ND | 1301508-SMA6J7.0CA-Q | SMA6J7.0CA-Q |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |