Littelfuse, Inc. Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L58A

Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet
Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) - SMA6L58A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height)
SMA6L58A
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L58A
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

Supplier's Site Datasheet
600W 58V TVS Protection Diode - 144-SMA6L58A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 58V TVS Protection Diode
144-SMA6L58A
600W 58V TVS Protection Diode 144-SMA6L58A
Trans Voltage Suppressor Diode, 600W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA , 2 PIN Product overview: SMA6L58A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L58A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA , 2 PIN Product overview: SMA6L58A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L58A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SMA6L58ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO221AC

TVS DIODE 58VWM 93.6VC DO221AC

Buy Now Datasheet
TVS Diodes - 18-SMA6L58ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO221AC

TVS DIODE 58VWM 93.6VC DO221AC

Buy Now Datasheet
TVS Diodes - 18-SMA6L58ATR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300703-SMA6L58A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300703-SMA6L58A
Circuit Protection - TVS - Diodes 1300703-SMA6L58A
Win Source Part Number: 1300703-SMA6L58A Category: Circuit Protection>TVS - Diodes Series: SMA6L Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.5A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMA6L58A

Win Source Part Number: 1300703-SMA6L58A
Category: Circuit Protection>TVS - Diodes
Series: SMA6L
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.5A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMA6L58A

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6L58A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6L58A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6L58A
TVS DIODE 58VWM 93.6VC DO221AC

TVS DIODE 58VWM 93.6VC DO221AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6L58A 144-SMA6L58A 18-SMA6L58ADKR-ND 1300703-SMA6L58A SMA6L58A
Product Name Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) 600W 58V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 to 71.2 volts 64.4 volts 64.4 volts 64.4 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data