STMicroelectronics, Inc. 600W 48V 60A TVS Protection Diode SMA6J48A-TR

Description
600W TVS Diode, 48V, Unidirectional, SMA, 60A Surge Product overview: SMA6J48A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, 48V, Unidirectional, SMA, 60A Surge Product overview: SMA6J48A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 48V 60A TVS Protection Diode - 144-SMA6J48A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 48V 60A TVS Protection Diode
144-SMA6J48A-TR
600W 48V 60A TVS Protection Diode 144-SMA6J48A-TR
600W TVS Diode, 48V, Unidirectional, SMA, 60A Surge Product overview: SMA6J48A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48A-TR can be used for catalog matching and distributor lookup.

600W TVS Diode, 48V, Unidirectional, SMA, 60A Surge Product overview: SMA6J48A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J48A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-5936-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5936-2-ND
TVS Diodes 497-5936-2-ND
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5936-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5936-6-ND
TVS Diodes 497-5936-6-ND
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5936-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5936-1-ND
TVS Diodes 497-5936-1-ND
88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Zener Diodes - 1907702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907702P
Zener Diodes 1907702P
STMicroelectronics, SMA6J48A-TR

STMicroelectronics, SMA6J48A-TR

Supplier's Site
Zener Diodes - 1906785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1906785
Zener Diodes 1906785
STMicroelectronics, SMA6J48A-TR

STMicroelectronics, SMA6J48A-TR

Supplier's Site
Zener Diodes - 1907702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907702
Zener Diodes 1907702
STMicroelectronics, SMA6J48A-TR

STMicroelectronics, SMA6J48A-TR

Supplier's Site
TVS - TVS - Diodes - SMA6J48A-TR - 1097347-SMA6J48A-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J48A-TR
1097347-SMA6J48A-TR
TVS - TVS - Diodes - SMA6J48A-TR 1097347-SMA6J48A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097347-SMA6J48A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 88.4V Peak Pulse Current(Ippm): 40A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097347-SMA6J48A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 88.4V
Peak Pulse Current(Ippm): 40A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMA6J48A-TR
TVS Diodes / ESD Suppressors SMA6J48A-TR
TVS Diodes / ESD Suppressors HJ Temp Transil

TVS Diodes / ESD Suppressors HJ Temp Transil

Buy Now Datasheet
TVS DIODE 48VWM 88.4VC SMA - 761-SMA6J48A-TR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 48VWM 88.4VC SMA
761-SMA6J48A-TR
TVS DIODE 48VWM 88.4VC SMA 761-SMA6J48A-TR
TVS DIODE 48VWM 88.4VC SMA

TVS DIODE 48VWM 88.4VC SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J48A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J48A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J48A-TR
TVS DIODE 48VWM 88.4VC SMA

TVS DIODE 48VWM 88.4VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J48A-TR 497-5936-2-ND 1907702P 1906785 1097347-SMA6J48A-TR SMA6J48A-TR 761-SMA6J48A-TR SMA6J48A-TR
Product Name 600W 48V 60A TVS Protection Diode TVS Diodes Zener Diodes Zener Diodes TVS - TVS - Diodes - SMA6J48A-TR TVS Diodes / ESD Suppressors TVS DIODE 48VWM 88.4VC SMA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA DO-214AC (SMA); SMA Do-214ac (sma) SMA; SMA (DO-214AC) DO-214AC-2 (SMA) SMA; DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data