96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 60VWM 96.8VC DO214AC
TVS DIODE 60VWM 96.8VC DO214AC
TVS DIODE 60VWM 96.8VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J60A-QTR-ND | SMA6J60A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 96.8 volts | 96.8 volts |