STMicroelectronics, SMA6J40A-TR
STMicroelectronics, SMA6J40A-TR
STMicroelectronics, SMA6J40A-TR
600W TVS Diode, 40V, Unidirectional, 73.6V Clamp, SMA Product overview: SMA6J40A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 40V, 73.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 40V, 73.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J40A-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097346-SMA6J40A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 73.6V
Peak Pulse Current(Ippm): 48A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 40VWM 73.6VC SMA
TVS Diodes / ESD Suppressors HJ Temp Transil
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1907698P | 1906784 | 144-SMA6J40A-TR | 1097346-SMA6J40A-TR | 497-5934-2-ND | SMA6J40A-TR | SMA6J40A-TR |
| Product Name | Zener Diodes | Zener Diodes | 600W 40V 73.6V TVS Protection Diode | TVS - TVS - Diodes - SMA6J40A-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-214AC (SMA); SMA | Do-214ac (sma) | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | ||||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |