TVS DIODE 7VWM 12VC DO221AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMA6J7.0AFLQ-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 12 volts |