The SMA6J28A is a Transient Voltage Suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection applications. It features a standoff voltage of 28 volts and can handle a peak pulse power dissipation of 600 watts. The device is housed in a surface mount DO-214AC (SMA) package, making it suitable for compact designs. It operates within a temperature range of -55°C to +150°C and is compliant with RoHS and AEC-Q101 standards, indicating its suitability for automotive applications. The SMA6J28A is capable of fast response times, typically less than 1.0 picosecond from 0 V to breakdown voltage, ensuring effective protection against transient voltage spikes. This diode is ideal for protecting power buses, I/O interfaces, and overvoltage transients in various electronic applications.
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28VWM 45.4VC DO214AC
Manufacturer: Bourns Inc.
Win Source Part Number: 895579-SMA6J28A
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS DIODE 28VWM 45.4VC DO214AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J28ATR-ND | 895579-SMA6J28A | SMA6J28A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMA6J28A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 45.4 volts | 45.4 volts |