Bourns, Inc. TVS Diodes SMA6J8.0A

Description
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMA6J8.0ATR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMA6J8.0A
TVS Protection Diode 144-SMA6J8.0A
TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMA6J8.0A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J8.0A can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMA6J8.0A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J8.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J8.0A - 895595-SMA6J8.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J8.0A
895595-SMA6J8.0A
TVS - TVS - Diodes - SMA6J8.0A 895595-SMA6J8.0A
Manufacturer: Bourns Inc. Win Source Part Number: 895595-SMA6J8.0A Series: SMA6J Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 895595-SMA6J8.0A
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J8.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J8.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J8.0A
TVS DIODE 8VWM 13.6VC DO214AC

TVS DIODE 8VWM 13.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMA6J8.0ATR-ND 144-SMA6J8.0A 895595-SMA6J8.0A SMA6J8.0A
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMA6J8.0A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 13.6 volts 13.6 volts
Unlock Full Specs
to access all available technical data