Littelfuse, Inc. Surface Mount 600W SMA6J36A

Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet
Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 600W - SMA6J36A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 600W
SMA6J36A
Surface Mount 600W SMA6J36A
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

Supplier's Site Datasheet
TVS Diodes - 18-SMA6J36ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Buy Now Datasheet
TVS Diodes - 18-SMA6J36ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Buy Now Datasheet
TVS Diodes - 18-SMA6J36ATR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 552883 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552883
TVS Diodes 552883
TVS diodes SMA 600W TR

TVS diodes SMA 600W TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J36A 18-SMA6J36ACT-ND 552883
Product Name Surface Mount 600W TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
VC 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts
Configuration Single
Unlock Full Specs
to access all available technical data