The SMA6J54CA is a bidirectional transient voltage suppressor diode in the SMA6J series, designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. It is packaged in a low-profile DO-214AC surface-mount format with a 5.0x5.0mm copper pad requirement. The device has a peak pulse power dissipation of 600 W at a 10/1000μs waveform, a reverse breakdown voltage between 60.0 V and 66.3 V, and a clamping voltage of 87.1 V at a peak pulse current of 6.9 A. It meets UL 497B recognition as an isolated loop circuit protector and complies with RoHS and UL94 V-0 flammability standards. The part is halogen-free with a tin (Sn) terminal finish, and operates over a junction temperature range from -65°C to 150°C.
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Trans Voltage Suppressor Diode, Product overview: SMA6J54CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J54CA can be used for catalog matching and distributor lookup.
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 54VWM 87.1VC DO214 TR
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J54CA | 144-SMA6J54CA | SMA6J54CA-ND | SMA6J54CA |
| Product Name | Surface Mount 600W | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 87.1 volts | 87.1 volts | 87.1 volts | |
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |