Vishay Intertechnology, Inc. 600 W TVS Protection Diode SMA6J5.0A-E3/61

Description
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J5.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J5.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W TVS Protection Diode - 144-SMA6J5.0A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-SMA6J5.0A-E3/61
600 W TVS Protection Diode 144-SMA6J5.0A-E3/61
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J5.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A-E3/61 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMA6J5.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J5.0A-E3/61 - 895591-SMA6J5.0A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J5.0A-E3/61
895591-SMA6J5.0A-E3/61
TVS - TVS - Diodes - SMA6J5.0A-E3/61 895591-SMA6J5.0A-E3/61
Manufacturer: Vishay Win Source Part Number: 895591-SMA6J5.0A-E3/ 61 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMA6J5.0 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895591-SMA6J5.0A-E3/61
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6J5.0
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 112-SMA6J5.0A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-SMA6J5.0A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 13.4VC DO214AC

TVS DIODE 5VWM 13.4VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMA6J5.0A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 13.4VC DO214AC

TVS DIODE 5VWM 13.4VC DO214AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J5.0A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J5.0A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J5.0A-E3/61
TVS DIODE 5VWM 13.4VC DO214AC

TVS DIODE 5VWM 13.4VC DO214AC

Supplier's Site
600W,5.0V 5%,unidir,sma Tvs E3 Vishay - 24R7338 - Newark, An Avnet Company
Chicago, IL, United States
600W,5.0V 5%,unidir,sma Tvs E3 Vishay
24R7338
600W,5.0V 5%,unidir,sma Tvs E3 Vishay 24R7338
600W,5.0V 5%,UNIDIR,SMA TVS e3

600W,5.0V 5%,UNIDIR,SMA TVS e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J5.0A-E3/61 895591-SMA6J5.0A-E3/61 112-SMA6J5.0A-E3/61TR-ND SMA6J5.0A-E3/61 24R7338
Product Name 600 W TVS Protection Diode TVS - TVS - Diodes - SMA6J5.0A-E3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,5.0V 5%,unidir,sma Tvs E3 Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 4000 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data