TVS DIODE 48VWM 77.4VC SMAF
TVS DIODE 48VWM 77.4VC SMAF
TVS DIODE 48VWM 77.4VC SMAF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMA6L48A/TR7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 77.4 volts |