17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
600W,7.5V 5%,UNIDIR,SMA TVS
TVS DIODE 7.5VWM 17VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J7.5A-E3/5A-ND | 24R7344 | SMA6J7.5A-E3/5A |
| Product Name | TVS Diodes | 600W,7.5V 5%,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 4000 watts | |
| VC | 17 volts | 17 volts |