DIODES Incorporated TVS Diodes SMA6J33CAQ-13

Description
TVS DIODE 33VWM 53.3VC SMA
Request a Quote Datasheet
Description
TVS DIODE 33VWM 53.3VC SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-SMA6J33CAQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 33VWM 53.3VC SMA

TVS DIODE 33VWM 53.3VC SMA

Buy Now Datasheet
TVS Diodes - 31-SMA6J33CAQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 33VWM 53.3VC SMA

TVS DIODE 33VWM 53.3VC SMA

Buy Now Datasheet
TVS Diodes - 31-SMA6J33CAQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 33VWM 53.3VC SMA

TVS DIODE 33VWM 53.3VC SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1351418-SMA6J33CAQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1351418-SMA6J33CAQ-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1351418-SMA6J33CAQ-13
Win Source Part Number: 1351418-SMA6J33CAQ-1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.3A Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Voltage - Clamping (Max) @ Ipp: 53.3V

Win Source Part Number: 1351418-SMA6J33CAQ-13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.3A
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Voltage - Clamping (Max) @ Ipp: 53.3V

Buy Now Datasheet
TVS Protection Diode - 144-SMA6J33CAQ-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J33CAQ-13
TVS Protection Diode 144-SMA6J33CAQ-13
TRANSIENT VOLTAGE SUPPRESSOR SMA Product overview: SMA6J33CAQ-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J33CAQ-13 can be used for catalog matching and distributor lookup.

TRANSIENT VOLTAGE SUPPRESSOR SMA Product overview: SMA6J33CAQ-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J33CAQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-SMA6J33CAQ-13TR-ND 1351418-SMA6J33CAQ-13 144-SMA6J33CAQ-13
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data