40.6V Clamp 14.8A Ipp Tvs Diode Surface Mount SOD-128
40.6V Clamp 14.8A Ipp Tvs Diode Surface Mount SOD-128
40.6V Clamp 14.8A Ipp Tvs Diode Surface Mount SOD-128
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6S25AHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-128 |
| Peak Pulse Power | 600 watts |
| VC | 40.6 volts |