Littelfuse, Inc. Surface Mount 600W SMA6J90A

Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet
Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 600W - SMA6J90A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 600W
SMA6J90A
Surface Mount 600W SMA6J90A
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

Supplier's Site Datasheet
TVS Diodes - SMA6J90A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMA6J90A-ND
TVS Diodes SMA6J90A-ND
146V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

146V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J90A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J90A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J90A
TVS DIODE 90VWM 146VC DO214AC

TVS DIODE 90VWM 146VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J90A SMA6J90A-ND SMA6J90A
Product Name Surface Mount 600W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 146 volts 146 volts 146 volts
VBR 100 to 111 volts 100 volts 100 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1727-3578-6-ND - DigiKey
Specs
Configuration Single
Package SC-74; SOT457; SC-74, SOT-457
Tj -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2060305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details