TVS DIODE 28VWM 45.4VC SMAF
TVS DIODE 28VWM 45.4VC SMAF
TVS DIODE 28VWM 45.4VC SMAF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMA6L28A/TR7DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 45.4 volts |