9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, UNIDIR, 5V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1952371 | 1952372P | 118-SMA6J5.0ATR-ND | 64AH8529 | SMA6J5.0A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 5V, Do-214Ac Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Pin Count | 2 | 2 | |||
| Direction | Unidirectional |