Littelfuse, Inc. Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L14A

Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet
Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) - SMA6L14A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height)
SMA6L14A
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L14A
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

Supplier's Site Datasheet
TVS Diodes - F5743TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5743TR-ND
TVS Diodes F5743TR-ND
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F5743DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5743DKR-ND
TVS Diodes F5743DKR-ND
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F5743CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5743CT-ND
TVS Diodes F5743CT-ND
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
SMD 600W 14V TVS Protection Diode - 144-SMA6L14A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600W 14V TVS Protection Diode
144-SMA6L14A
SMD 600W 14V TVS Protection Diode 144-SMA6L14A
600W TVS Diode, 14V VRWM, Unidirectional, DO-221AC, SMD Product overview: SMA6L14A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L14A can be used for catalog matching and distributor lookup.

600W TVS Diode, 14V VRWM, Unidirectional, DO-221AC, SMD Product overview: SMA6L14A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L14A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6L14A - 1251226-SMA6L14A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6L14A
1251226-SMA6L14A
TVS - TVS - Diodes - SMA6L14A 1251226-SMA6L14A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251226-SMA6L14A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251226-SMA6L14A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6L14A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6L14A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6L14A
TVS DIODE 14VWM 23.2VC DO221AC

TVS DIODE 14VWM 23.2VC DO221AC

Supplier's Site
Tvs Diode, 14V, Uni, Sma; Product Range Littelfuse - 05W5793 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 14V, Uni, Sma; Product Range Littelfuse
05W5793
Tvs Diode, 14V, Uni, Sma; Product Range Littelfuse 05W5793
TVS DIODE, 14V, UNI, SMA; Product Range:SMA6J Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:15.6V RoHS Compliant: Yes

TVS DIODE, 14V, UNI, SMA; Product Range:SMA6J Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:15.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6L14A F5743TR-ND 144-SMA6L14A 1251226-SMA6L14A SMA6L14A 05W5793
Product Name Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) TVS Diodes SMD 600W 14V TVS Protection Diode TVS - TVS - Diodes - SMA6L14A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 14V, Uni, Sma; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 to 17.2 volts 15.6 volts 15.6 volts 15.6 volts
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads Tape and Reel DO-221AC DO-221AC
Unlock Full Specs
to access all available technical data