103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VRWM 64V 600W UNIDIR SMA AEC-Q / TAPE & REEL - 13" REEL
TVS DIODE 64VWM 103VC SMA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J64A-QTR-ND | 14AJ4189 | SMA6J64A-Q |
| Product Name | TVS Diodes | Dio Tvs Vrwm 64V 600W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts |