Manufacturer: STMicroelectronics
Win Source Part Number: 794594-SMA6J85CA-TR
Series: SMA6J, TRANSIL
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V
Current - Peak Pulse (10/1000μs): 22.5A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMA6J85CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 94V
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 146V
Alternative Parts (Cross-Reference): SMAJ85C; SMAJ85CA; P4SMA100CA/51; P4SMA100CA/11;
Introduction Date: February 21, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 85V, 146V Clamp, SMA, SMT Product overview: SMA6J85CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 85V, 146V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 85V, 146V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J85CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 85VWM 146VC SMA
TVS DIODE, BIDIR, 85V, DO-214AA ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794594-SMA6J85CA-TR | 497-7889-6-ND | 144-SMA6J85CA-TR | SMA6J85CA-TR | 69AH2386 |
| Product Name | TVS - TVS - Diodes - SMA6J85CA-TR | TVS Diodes | 600W 85V 146V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 85V, Do-214Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 146 volts | 146 volts | 146 volts | ||
| VBR | 94 volts | 94 volts | 94 volts |