39V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-128
39V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-128
39V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-128
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA6S24AHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-128 |
| Peak Pulse Power | 600 watts |
| VC | 39 volts |