87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 54VWM 87.1VC SMA
DIO TVS VRWM 54V 600W UNIDIR SMA AEC-Q / TAPE & REEL - 13" REEL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J54A-QTR-ND | SMA6J54A-Q | 14AJ4177 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vrwm 54V 600W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 87.1 volts | 87.1 volts |