Littelfuse, Inc. Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L15A

Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet
Description
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) - SMA6L15A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height)
SMA6L15A
Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMA6L15A
The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief

Supplier's Site Datasheet
SMD 600W 15V TVS Protection Diode - 144-SMA6L15A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600W 15V TVS Protection Diode
144-SMA6L15A
SMD 600W 15V TVS Protection Diode 144-SMA6L15A
600W 15V Unidirectional TVS Diode, DO-221AC, SMD Product overview: SMA6L15A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L15A can be used for catalog matching and distributor lookup.

600W 15V Unidirectional TVS Diode, DO-221AC, SMD Product overview: SMA6L15A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L15A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6L15A - 934104-SMA6L15A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6L15A
934104-SMA6L15A
TVS - TVS - Diodes - SMA6L15A 934104-SMA6L15A
Manufacturer: Littelfuse Inc. Win Source Part Number: 934104-SMA6L15A Series: SMA6L Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-221AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.10.0080 Other Part Number: F5744TR, F5744CT, -SMA6L15A, SMA6L15A-ND, F5744DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934104-SMA6L15A
Series: SMA6L
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-221AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.10.0080
Other Part Number: F5744TR, F5744CT, -SMA6L15A, SMA6L15A-ND, F5744DKR

Buy Now Datasheet
TVS Diodes - F5744DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5744DKR-ND
TVS Diodes F5744DKR-ND
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F5744CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5744CT-ND
TVS Diodes F5744CT-ND
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F5744TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5744TR-ND
TVS Diodes F5744TR-ND
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6L15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6L15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6L15A
TVS DIODE 15VWM 24.4VC DO221AC

TVS DIODE 15VWM 24.4VC DO221AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6L15A 144-SMA6L15A 934104-SMA6L15A F5744DKR-ND SMA6L15A
Product Name Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) SMD 600W 15V TVS Protection Diode TVS - TVS - Diodes - SMA6L15A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data