Manufacturer: Power Integrations
Win Source Part Number: 033338-TNY277PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 23.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 132kHz 8-PDIP-C
AC/DC CONVERTER, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:8W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OFFLINE SWIT OVP OTP HV 8DIP
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 033338-TNY277PG | TNY277PG | 108865782 | 633-TNY277PG | TNY277PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY277PG | AC DC Converters, Offline Switches | IC Chip | IC OFFLINE SWIT OVP OTP HV 8DIP | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads |