Opto 22 DCS Module/Board/Rack SNAP-PS24

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750MA, 24V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER MAX:18W, OUTPUT VOLTAGE - OUTPUT 1:24VDC, OUTPUT CURRENT - OUTPUT 1:750MA, OUTPUT VOLTAGE - OUTPUT 2:-, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750MA, 24V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER MAX:18W, OUTPUT VOLTAGE - OUTPUT 1:24VDC, OUTPUT CURRENT - OUTPUT 1:750MA, OUTPUT VOLTAGE - OUTPUT 2:-, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
DCS Module/Board/Rack - 8216930 - Radwell International
Willingboro, NJ, United States
DCS Module/Board/Rack
8216930
DCS Module/Board/Rack 8216930
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750MA, 24V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER MAX:18W, OUTPUT VOLTAGE - OUTPUT 1:24VDC, OUTPUT CURRENT - OUTPUT 1:750MA, OUTPUT VOLTAGE - OUTPUT 2:-, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750MA, 24V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER MAX:18W, OUTPUT VOLTAGE - OUTPUT 1:24VDC, OUTPUT CURRENT - OUTPUT 1:750MA, OUTPUT VOLTAGE - OUTPUT 2:-, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category AC-DC Converter Chips
Product Number 8216930
Product Name DCS Module/Board/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) -Power Management (PMIC)- AC DC Converters, Offline Switches -  - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel (TR)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Non-isolated AC/DC Converter - BP5041A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 5 volts
Input Voltage 226 to 390 volts
View Details